DELL logo

DELL UltraSharp U2518D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104137
Info modified on:
30 Dec 2024, 17:23:53
Short summary description DELL UltraSharp U2518D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black:

DELL UltraSharp U2518D, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description DELL UltraSharp U2518D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black:

DELL UltraSharp U2518D. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.