DELL logo

DELL S-Series S4148F-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227541
Info modified on:
16 Jan 2024, 09:17:22
Bullet Points DELL S-Series S4148F-ON Managed L2/L3 1U Black:
  • - 1U, L2/L3, 1760Gbits, 1320 Mpps
  • - 48 x 10GbE SFP+, 4 x QSFP28, 2 x QSFP+,
  • - OS10
Warranty:
1 Year Return to Depot
Long product name DELL S-Series S4148F-ON Managed L2/L3 1U Black:

1U, 1.76Tbps, 1320 Mpps, 48 x 10GbE SFP+, 4 x QSFP28, 2 x QSFP+, IO-PSU , 2 x PSU, OS10

DELL S-Series S4148F-ON Managed L2/L3 1U Black:

Flexible, powerful and optimized
Designed for flexibility and high performance for today's demanding modern workloads and applications.

Short summary description DELL S-Series S4148F-ON Managed L2/L3 1U Black:

DELL S-Series S4148F-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S4148F-ON Managed L2/L3 1U Black:

DELL S-Series S4148F-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.3. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL S-Series S4148F-ON Managed L2/L3 1U Black 210-ALSI:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.