DELL 7760, 5400 ANSI lumens, DLP, 1080p (1920x1080), 1800:1, 16:9, 675.6 - 7670.8 mm (26.6 - 302")
DELL 7760. Projector brightness: 5400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h. Aperture range (F-F): 2.3 - 315, Digital zoom: 1.78x, Throw ratio: 1.2 - 2.13:1. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4a. Noise level: 36 dB, Noise level (economic mode): 32 dB