DELL C7017T, 176.6 cm (69.5"), 350 cd/m², 1920 x 1080 pixels, LCD, 6 ms, 176°
DELL C7017T. Display diagonal: 176.6 cm (69.5"), Display brightness: 350 cd/m², Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Power consumption (max): 220 W, Power consumption (off): 0.3 W, AC input voltage: 100-240 V. Width: 1593.5 mm, Height: 932.6 mm, Depth: 95.1 mm. Package weight: 78.5 kg