DELL logo

DELL N-Series N1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154739
Info modified on:
30 May 2023, 12:00:49
Short summary description DELL N-Series N1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N-Series N1108P-ON, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL N-Series N1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N-Series N1108P-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: Micro-USB. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.