DELL logo

DELL N-Series N1148T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217502
Info modified on:
14 Mar 2024, 19:35:49
Short summary description DELL N-Series N1148T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N-Series N1148T-ON, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL N-Series N1148T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N-Series N1148T-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: Micro-USB. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.