DELL logo

DELL Professional P2213 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186975
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL Professional P2213 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

DELL Professional P2213, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, 5 ms, Black

Long summary description DELL Professional P2213 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

DELL Professional P2213. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.