DELL logo

DELL UltraSharp UP2516D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215926
Info modified on:
14 Mar 2024, 19:52:24
Short summary description DELL UltraSharp UP2516D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:

DELL UltraSharp UP2516D, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp UP2516D LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:

DELL UltraSharp UP2516D. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.