DELL S2216M, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver
DELL S2216M. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver