DELL logo

DELL C9010 24-port 10GBASE-T line card Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96527
Info modified on:
14 Mar 2024, 19:42:10
Short summary description DELL C9010 24-port 10GBASE-T line card Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL C9010 24-port 10GBASE-T line card, Managed, L2/L3, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting, 1U

Long summary description DELL C9010 24-port 10GBASE-T line card Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL C9010 24-port 10GBASE-T line card. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 160000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ad, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.