DELL logo

DELL UltraSharp U2515H LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168567
Info modified on:
14 Mar 2024, 19:45:01
Short summary description DELL UltraSharp U2515H LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:

DELL UltraSharp U2515H, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp U2515H LED display 63.5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:

DELL UltraSharp U2515H. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.