DELL logo

DELL UltraSharp P2415Q LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126858
Info modified on:
05 Dec 2023, 11:23:12
Short summary description DELL UltraSharp P2415Q LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black:

DELL UltraSharp P2415Q, 60.5 cm (23.8"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description DELL UltraSharp P2415Q LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black:

DELL UltraSharp P2415Q. Display diagonal: 60.5 cm (23.8"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.