DELL UltraSharp U3415W, 86.4 cm (34"), 3440 x 1440 pixels, LED, 5 ms, Black
DELL UltraSharp U3415W. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 172°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black