DELL logo

DELL Professional P2715Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200205
Info modified on:
20 Dec 2022, 19:17:11
Short summary description DELL Professional P2715Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

DELL Professional P2715Q, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 9 ms, Black, Silver

Long summary description DELL Professional P2715Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

DELL Professional P2715Q. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.