DELL logo

DELL N-Series N4032F Managed L3 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316454
Info modified on:
14 Mar 2024, 17:22:54
Short summary description DELL N-Series N4032F Managed L3 1U Black:

DELL N-Series N4032F, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description DELL N-Series N4032F Managed L3 1U Black:

DELL N-Series N4032F. Switch type: Managed, Switch layer: L3. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 131072 entries, Switching capacity: 640 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.