DELL logo

DELL S520 Ultra short throw projector 3100 ANSI lumens WXGA (1280x800) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104388
Info modified on:
10 Aug 2024, 09:50:59
Short summary description DELL S520 Ultra short throw projector 3100 ANSI lumens WXGA (1280x800) White:

DELL S520, 3100 ANSI lumens, WXGA (1280x800), 8000:1, 16:10, 1778 - 2540 mm (70 - 100"), 16:10

Long summary description DELL S520 Ultra short throw projector 3100 ANSI lumens WXGA (1280x800) White:

DELL S520. Projector brightness: 3100 ANSI lumens, Projector native resolution: WXGA (1280x800), Contrast ratio (typical): 8000:1. Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4500 h. Throw ratio: 0.35:1, Offset: 125%. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N,..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4a

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.