DELL logo

DELL PowerConnect M8024-k Managed 10G Ethernet (100/1000/10000) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101408
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerConnect M8024-k Managed 10G Ethernet (100/1000/10000) Black:

DELL PowerConnect M8024-k, Managed, 10G Ethernet (100/1000/10000), Full duplex

Long summary description DELL PowerConnect M8024-k Managed 10G Ethernet (100/1000/10000) Black:

DELL PowerConnect M8024-k. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 16000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.