DELL UltraSharp U2913WM, 73.7 cm (29"), 2560 x 1080 pixels, Full HD, LED, 8 ms, Black
DELL UltraSharp U2913WM. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black