DELL logo

DELL UltraSharp U2713HM LED display 68.6 cm (27") 2560 x 1440 pixels HD LCD

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72136
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp U2713HM LED display 68.6 cm (27") 2560 x 1440 pixels HD LCD:

DELL UltraSharp U2713HM, 68.6 cm (27"), 2560 x 1440 pixels, HD, LCD, LED, 8 ms

Long summary description DELL UltraSharp U2713HM LED display 68.6 cm (27") 2560 x 1440 pixels HD LCD:

DELL UltraSharp U2713HM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.