DELL logo

DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63209
Info modified on:
31 May 2024, 09:35:18
Short summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Silver:

DELL UltraSharp U2713HM, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 8 ms, Silver

Long summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Silver:

DELL UltraSharp U2713HM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.