DELL logo

DELL PowerEdge T320 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102728
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T320 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge T320, 2.5 GHz, E5-2430V2, 16 GB, DDR4-SDRAM, 2 TB, Tower (5U)

Long summary description DELL PowerEdge T320 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.5 GHz, Processor model: E5-2430V2. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.