DELL logo

DELL OptiPlex 7010 MT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111859
Info modified on:
23 Jul 2024, 20:45:39
Short summary description DELL OptiPlex 7010 MT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 7010 MT, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 7010 MT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 7010 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.