DELL logo

DELL PowerEdge R720 server Tower (5U) Intel® Xeon® E5 Family E5-2630 2.3 GHz 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126335
Info modified on:
23 Jul 2024, 20:45:38
Short summary description DELL PowerEdge R720 server Tower (5U) Intel® Xeon® E5 Family E5-2630 2.3 GHz 750 W:

DELL PowerEdge R720, 2.3 GHz, E5-2630, DVD Super Multi, 750 W, Tower (5U)

Long summary description DELL PowerEdge R720 server Tower (5U) Intel® Xeon® E5 Family E5-2630 2.3 GHz 750 W:

DELL PowerEdge R720. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.3 GHz, Processor model: E5-2630. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.