DELL PowerEdge 210-38756, 3750 W, Sine, 220 V, 240 V, 220 V, 240 V
DELL PowerEdge 210-38756. Output power: 3750 W, Waveform: Sine, Input operation voltage (min): 220 V. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 21 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Width: 438 mm, Depth: 790 mm, Height: 171 mm