DELL logo

DELL Precision R5500 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 600 Workstation Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77669
Info modified on:
10 Aug 2024, 08:29:14
Short summary description DELL Precision R5500 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 600 Workstation Black, Silver:

DELL Precision R5500, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 4 GB, DDR3-SDRAM, 320 GB

Long summary description DELL Precision R5500 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 600 Workstation Black, Silver:

DELL Precision R5500. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® 600. Product type: Workstation. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.