DELL logo

DELL Vostro 1450 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21797
Info modified on:
02 Feb 2025, 22:55:26
Short summary description DELL Vostro 1450 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

DELL Vostro 1450, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Vostro 1450 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

DELL Vostro 1450. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.19 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.