DELL logo

DELL U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86494
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD Black:

DELL U2711, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, 6 ms, Black

Long summary description DELL U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD Black:

DELL U2711. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.