DELL logo

DELL UltraSharp U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40543
Info modified on:
19 Feb 2024, 19:05:45
Short summary description DELL UltraSharp U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

DELL UltraSharp U2711, 68.6 cm (27"), 2560 x 1440 pixels, LED, 6 ms, Black

Long summary description DELL UltraSharp U2711 computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

DELL UltraSharp U2711. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.