DELL logo

DELL PowerConnect 8024F Managed L3 Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97172
Info modified on:
04 Apr 2019, 13:12:57
Short summary description DELL PowerConnect 8024F Managed L3 Grey:

DELL PowerConnect 8024F, Managed, L3, Full duplex

Long summary description DELL PowerConnect 8024F Managed L3 Grey:

DELL PowerConnect 8024F. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. MAC address table: 32000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.