DELL 4610X, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 762 - 7797.8 mm (30 - 307"), 1.2 - 10 m
DELL 4610X. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Throw ratio: 1.6 - 1.92:1. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232