DELL 4310WX, 3500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 914.4 - 9093.2 mm (36 - 358"), 1.2 - 10 m
DELL 4310WX. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.2 - 21.8 mm. Serial interface type: RS-232. RMS rated power: 10 W