DELL logo

DELL PowerConnect 2808 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123893
Info modified on:
16 Jan 2024, 12:47:14
Short summary description DELL PowerConnect 2808 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 2808, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect 2808 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 2808. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ac, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.