DELL logo

DELL Ultrasharp 2709W computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28547
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL Ultrasharp 2709W computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD Black:

DELL Ultrasharp 2709W, 68.6 cm (27"), 1920 x 1200 pixels, Full HD, 6 ms, Black

Long summary description DELL Ultrasharp 2709W computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD Black:

DELL Ultrasharp 2709W. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.