DELL logo

DELL UltraSharp 2009W computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130066
Info modified on:
22 Aug 2022, 16:27:47
Short summary description DELL UltraSharp 2009W computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

DELL UltraSharp 2009W, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description DELL UltraSharp 2009W computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

DELL UltraSharp 2009W. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.