DELL logo

DELL UltraSharp 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57881
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels:

DELL UltraSharp 2007FP, 51 cm (20.1"), 1600 x 1200 pixels, 16 ms

Long summary description DELL UltraSharp 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels:

DELL UltraSharp 2007FP. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 89°, Viewing angle, vertical: 89°. USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.