DELL logo

DELL E173FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167620
Info modified on:
31 May 2024, 09:34:48
Short summary description DELL E173FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

DELL E173FP, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Grey

Long summary description DELL E173FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

DELL E173FP. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.