DELL logo

DELL E773c monitor CRT 1024 x 768 pixels 43.2 cm (17") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212000
Info modified on:
04 Apr 2019, 10:25:39
Short summary description DELL E773c monitor CRT 1024 x 768 pixels 43.2 cm (17") Black:

DELL E773c, 43.2 cm (17"), 1024 x 768 pixels, 24.6 cm, 32.4 cm, 40.6 cm, 50 - 160 Hz

Long summary description DELL E773c monitor CRT 1024 x 768 pixels 43.2 cm (17") Black:

DELL E773c. Display diagonal: 43.2 cm (17"), Display resolution: 1024 x 768 pixels, Viewable size, vertical: 24.6 cm. Product colour: Black. Power requirements: 120 - 240. Dimensions (WxDxH): 410 x 420 x 355 mm, Weight: 14.5 kg, Dimensions (W x D x H) with stand: 410 x 420 x 402 mm. Package weight: 16.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.