DELL logo

DELL M992 monitor CRT 48.3 cm (19") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142570
Info modified on:
04 Apr 2019, 10:25:39
Short summary description DELL M992 monitor CRT 48.3 cm (19") Black:

DELL M992, 48.3 cm (19"), CRT, 27.4 cm, 36.5 cm, 45.9 cm, 1600 x 1200 pixels

Long summary description DELL M992 monitor CRT 48.3 cm (19") Black:

DELL M992. Display diagonal: 48.3 cm (19"), Type: CRT, Viewable size, vertical: 27.4 cm. Product colour: Black, Certification: TCO '99, Energy Star. Power requirements: 120 - 240. Depth: 464 mm, Height: 400 mm, Width: 440 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.