DELL logo

DELL P1130 monitor CRT 1280 x 1024 pixels 53.3 cm (21") Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215739
Info modified on:
04 Apr 2019, 11:19:58
Short summary description DELL P1130 monitor CRT 1280 x 1024 pixels 53.3 cm (21") Black, Grey:

DELL P1130, 53.3 cm (21"), 1280 x 1024 pixels, 30.2 cm, 40.4 cm, 50.4 cm, 48 - 170 Hz

Long summary description DELL P1130 monitor CRT 1280 x 1024 pixels 53.3 cm (21") Black, Grey:

DELL P1130. Display diagonal: 53.3 cm (21"), Display resolution: 1280 x 1024 pixels, Viewable size, vertical: 30.2 cm. Product colour: Black, Grey, Certification: TCO 99, Energy Star. Power requirements: 100 - 240. Dimensions (WxDxH): 497 x 485 x 502 mm, Weight: 30.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.