DELL logo

DELL UltraSharp 1703FP computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144729
Info modified on:
31 May 2024, 09:34:48
Short summary description DELL UltraSharp 1703FP computer monitor 43.2 cm (17") 1280 x 1024 pixels:

DELL UltraSharp 1703FP, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms

Long summary description DELL UltraSharp 1703FP computer monitor 43.2 cm (17") 1280 x 1024 pixels:

DELL UltraSharp 1703FP. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.