DELL OptiPlex 3070, 3.1 GHz, Intel® Core™ i3, i3-9100T, 4 GB, 500 GB, Windows 10 Pro
DELL OptiPlex 3070. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black