DELL logo

DELL UltraSharp 1909WB computer monitor 48.3 cm (19") 1440 x 900 pixels HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178248
Info modified on:
20 Dec 2022, 18:47:42
Short summary description DELL UltraSharp 1909WB computer monitor 48.3 cm (19") 1440 x 900 pixels HD Black:

DELL UltraSharp 1909WB, 48.3 cm (19"), 1440 x 900 pixels, HD, LCD, 5 ms, Black

Long summary description DELL UltraSharp 1909WB computer monitor 48.3 cm (19") 1440 x 900 pixels HD Black:

DELL UltraSharp 1909WB. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.