DELL logo

DELL UltraSharp 1909W computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116004
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp 1909W computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

DELL UltraSharp 1909W, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description DELL UltraSharp 1909W computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

DELL UltraSharp 1909W. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.