DELL logo

DELL UltraSharp 1907FPv computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52760
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp 1907FPv computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

DELL UltraSharp 1907FPv, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description DELL UltraSharp 1907FPv computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

DELL UltraSharp 1907FPv. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.