DELL logo

DELL UltraSharp 1907FP computer monitor 48.3 cm (19") 1280 x 1024 pixels Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257407
Info modified on:
25 Nov 2022, 10:14:51
Short summary description DELL UltraSharp 1907FP computer monitor 48.3 cm (19") 1280 x 1024 pixels Black, Silver:

DELL UltraSharp 1907FP, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp 1907FP computer monitor 48.3 cm (19") 1280 x 1024 pixels Black, Silver:

DELL UltraSharp 1907FP. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.