DELL logo

DELL Inspiron One 19t Intel® Celeron® E1500 47 cm (18.5") Touchscreen 3 GB 320 GB Windows 7 Home Premium 802.11g Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171392
Info modified on:
19 Jul 2024, 20:15:28
Short summary description DELL Inspiron One 19t Intel® Celeron® E1500 47 cm (18.5") Touchscreen 3 GB 320 GB Windows 7 Home Premium 802.11g Black:

DELL Inspiron One 19t, 47 cm (18.5"), Intel® Celeron®, 3 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description DELL Inspiron One 19t Intel® Celeron® E1500 47 cm (18.5") Touchscreen 3 GB 320 GB Windows 7 Home Premium 802.11g Black:

DELL Inspiron One 19t. Display diagonal: 47 cm (18.5"), Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2.2 GHz. Internal memory: 3 GB. Total storage capacity: 320 GB. On-board graphics card model: Intel® GMA 4500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.