DELL logo

DELL Latitude E5440 Intel® Core™ i3 i3-4030U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99473
Info modified on:
23 Jan 2025, 18:45:17
Short summary description DELL Latitude E5440 Intel® Core™ i3 i3-4030U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E5440, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E5440 Intel® Core™ i3 i3-4030U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E5440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.