DELL logo

DELL Studio 1747-6618 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 560v Windows 7 Home Premium Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17651
Info modified on:
29 Jan 2025, 18:17:43
Short summary description DELL Studio 1747-6618 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 560v Windows 7 Home Premium Blue:

DELL Studio 1747-6618, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description DELL Studio 1747-6618 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 560v Windows 7 Home Premium Blue:

DELL Studio 1747-6618. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 560v. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.