DELL logo

DELL Latitude E6540 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20539
Info modified on:
27 Jan 2025, 08:42:14
Short summary description DELL Latitude E6540 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Grey, Silver:

DELL Latitude E6540, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E6540 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Grey, Silver:

DELL Latitude E6540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.