DELL logo

DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208412
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

DELL 1708FP, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

DELL 1708FP. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.